Bourns, Inc. Fixed Inductors CW161009A-11NJ

Description
11nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-11NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-11NJCT-ND
Fixed Inductors CW161009A-11NJCT-ND
11nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

11nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-11NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-11NJTR-ND
Fixed Inductors CW161009A-11NJTR-ND
11nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

11nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-11NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-11NJDKR-ND
Fixed Inductors CW161009A-11NJDKR-ND
11nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

11nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-11NJCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2474JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1359633 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers