Bourns, Inc. Fixed Inductors CW161009A-10NJ

Description
10nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW161009A-10NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-10NJTR-ND
Fixed Inductors CW161009A-10NJTR-ND
10nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

10nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-10NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-10NJDKR-ND
Fixed Inductors CW161009A-10NJDKR-ND
10nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

10nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW161009A-10NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW161009A-10NJCT-ND
Fixed Inductors CW161009A-10NJCT-ND
10nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

10nH Unshielded Inductor 700mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW161009A-10NJTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 3631A471KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details