Bourns, Inc. Fixed Inductors CW160808-R22J

Description
220nH Unshielded Wirewound Inductor 200mA 1.9Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 200mA 1.9Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW160808-R22JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW160808-R22JCT-ND
Fixed Inductors CW160808-R22JCT-ND
220nH Unshielded Wirewound Inductor 200mA 1.9Ohm 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 1.9Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW160808-R22JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW160808-R22JDKR-ND
Fixed Inductors CW160808-R22JDKR-ND
220nH Unshielded Wirewound Inductor 200mA 1.9Ohm 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 1.9Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW160808-R22JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW160808-R22JTR-ND
Fixed Inductors CW160808-R22JTR-ND
220nH Unshielded Wirewound Inductor 200mA 1.9Ohm 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 1.9Ohm 0603 (1608 Metric)

Buy Now Datasheet
Hf Inductor 223.3Nh 200Ma 5% 990Mhz, Full Reel; Inductance Bourns - 34C8747 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor 223.3Nh 200Ma 5% 990Mhz, Full Reel; Inductance Bourns
34C8747
Hf Inductor 223.3Nh 200Ma 5% 990Mhz, Full Reel; Inductance Bourns 34C8747
HF INDUCTOR 223.3NH 200MA 5% 990MHZ, FULL REEL; Inductance:220nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:990MHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series RoHS Compliant: Yes

HF INDUCTOR 223.3NH 200MA 5% 990MHZ, FULL REEL; Inductance:220nH; DC Resistance Max:1.9ohm; Self Resonant Frequency:990MHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW160808-R22JCT-ND 34C8747
Product Name Fixed Inductors Hf Inductor 223.3Nh 200Ma 5% 990Mhz, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-137-421-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1670183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 60
View Details