Bourns, Inc. Fixed Inductors CW160808-R18J

Description
FIXED IND 180NH 240MA 1.25 OHM
Request a Quote Datasheet
Description
FIXED IND 180NH 240MA 1.25 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW160808-R18JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 180NH 240MA 1.25 OHM

FIXED IND 180NH 240MA 1.25 OHM

Buy Now Datasheet
Fixed Inductors - 118-CW160808-R18JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW160808-R18JCT-ND
Fixed Inductors 118-CW160808-R18JCT-ND
FIXED IND 180NH 240MA 1.25 OHM

FIXED IND 180NH 240MA 1.25 OHM

Buy Now Datasheet
Fixed Inductors - 118-CW160808-R18JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW160808-R18JTR-ND
Fixed Inductors 118-CW160808-R18JTR-ND
180nH Unshielded Wirewound Inductor 240mA 1.25Ohm 0603 (1608 Metric)

180nH Unshielded Wirewound Inductor 240mA 1.25Ohm 0603 (1608 Metric)

Buy Now Datasheet
240MA 1.25OHM Inductor and Choke - 71-CW160808-R18J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
240MA 1.25OHM Inductor and Choke
71-CW160808-R18J
240MA 1.25OHM Inductor and Choke 71-CW160808-R18J
FIXED IND 180NH 240MA 1.25OHM SM Product overview: CW160808-R18J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW160808-R18J can be used for catalog matching and distributor lookup.

FIXED IND 180NH 240MA 1.25OHM SM Product overview: CW160808-R18J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW160808-R18J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CW160808-R18JDKR-ND 71-CW160808-R18J
Product Name Fixed Inductors 240MA 1.25OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Alumina
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers