Bourns, Inc. Fixed Inductors CW160808-R12J

Description
120nH Unshielded Wirewound Inductor 300mA 790mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 300mA 790mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW160808-R12JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW160808-R12JTR-ND
Fixed Inductors 118-CW160808-R12JTR-ND
120nH Unshielded Wirewound Inductor 300mA 790mOhm 0603 (1608 Metric)

120nH Unshielded Wirewound Inductor 300mA 790mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW160808-R12JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW160808-R12JCT-ND
Fixed Inductors 118-CW160808-R12JCT-ND
FIXED IND 120NH 300MA 790 MOHM

FIXED IND 120NH 300MA 790 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CW160808-R12JDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120NH 300MA 790 MOHM

FIXED IND 120NH 300MA 790 MOHM

Buy Now Datasheet
300MA 790MOHM Inductor and Choke - 71-CW160808-R12J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 790MOHM Inductor and Choke
71-CW160808-R12J
300MA 790MOHM Inductor and Choke 71-CW160808-R12J
FIXED IND 120NH 300MA 790MOHM SM Product overview: CW160808-R12J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 790MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 790MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW160808-R12J can be used for catalog matching and distributor lookup.

FIXED IND 120NH 300MA 790MOHM SM Product overview: CW160808-R12J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 790MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 790MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW160808-R12J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CW160808-R12JTR-ND 71-CW160808-R12J
Product Name Fixed Inductors 300MA 790MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Alumina
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers