8.2nH Unshielded Wirewound Inductor 700mA 110mOhm 0603 (1608 Metric)
8.2nH Unshielded Wirewound Inductor 700mA 110mOhm 0603 (1608 Metric)
8.2nH Unshielded Wirewound Inductor 700mA 110mOhm 0603 (1608 Metric)
Manufacturer: Bourns Inc.
Win Source Part Number: 1327792-CW160808-8N2
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.065" L x 0.041" W (1.65mm x 1.05mm)
Inductance: 8.2 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Alumina
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 5GHz
DC Resistance (DCR): 110mOhm
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: CW160808-8N2J-ND,118
Base Product Number: CW160808
RoHS Status: ROHS3 Compliant
FIXED IND 8.2NH 700MA 110MOHM SM Product overview: CW160808-8N2J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW160808-8N2J can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CW160808-8N2JDKR-ND | 1327792-CW160808-8N2J | 71-CW160808-8N2J |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 700MA 110MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Drum Core, Wirewound | Alumina | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |