Bourns, Inc. Fixed Inductors CW160808-82NJ

Description
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW160808-82NJ-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW160808-82NJ-ND
Fixed Inductors CW160808-82NJ-ND
82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 400mA 540mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW160808-82NJ-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details