6.8nH Unshielded Wirewound Inductor 700mA 110mOhm 0603 (1608 Metric)
FIXED IND 6.8NH 700MA 110 MOHM
FIXED IND 6.8NH 700MA 110 MOHM
FIXED IND 6.8NH 700MA 110MOHM SM Product overview: CW160808-6N8J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 110MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 110MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW160808-6N8J can be used for catalog matching and distributor lookup.
HF INDUCTOR, 10.1NH 700MA 5% 5.8GHZ, FULL REEL; Inductance:6.8nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CW160808-6N8JTR-ND | 71-CW160808-6N8J | 34C8754 |
| Product Name | Fixed Inductors | 700MA 110MOHM Inductor and Choke | Hf Inductor, 10.1Nh 700Ma 5% 5.8Ghz, Full Reel; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Drum Core, Wirewound | Alumina | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |