FIXED IND 3.3NH SMD Product overview: CW160808-3N3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW160808-3N3K can be used for catalog matching and distributor lookup.
3.3nH Unshielded Wirewound Inductor Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1030859-CW160808-3N3
Packaging: Reel - TR
Type: Wirewound
Inductance: 3.3nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Alumina
Q @ Freq: 16 @ 250MHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CW160808-3N3K | CW160808-3N3K-ND | 1030859-CW160808-3N3K |
| Product Name | SMD Inductor and Choke | Fixed Inductors | Fixed Inductors - CW160808-3N3K |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Core Material | Alumina | Drum Core, Wirewound | |
| Inductance Range | 0.0033 microH | 0.0033 microH |