Bourns, Inc. Fixed Inductors CW160808-27NJ

Description
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW160808-27NJDKR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW160808-27NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW160808-27NJTR-ND
Fixed Inductors 118-CW160808-27NJTR-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW160808-27NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW160808-27NJCT-ND
Fixed Inductors 118-CW160808-27NJCT-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CW160808-27NJDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567681P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details