Bourns, Inc. Fixed Inductors CW160808-22NJ

Description
22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW160808-22NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW160808-22NJDKR-ND
Fixed Inductors CW160808-22NJDKR-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW160808-22NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW160808-22NJCT-ND
Fixed Inductors CW160808-22NJCT-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CW160808-22NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW160808-22NJTR-ND
Fixed Inductors CW160808-22NJTR-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 190mOhm 0603 (1608 Metric)

Buy Now Datasheet
SMD 700MA 190MOHM Inductor and Choke - 71-CW160808-22NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 190MOHM Inductor and Choke
71-CW160808-22NJ
SMD 700MA 190MOHM Inductor and Choke 71-CW160808-22NJ
FIXED IND 22NH 700MA 190MOHM SMD Product overview: CW160808-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW160808-22NJ can be used for catalog matching and distributor lookup.

FIXED IND 22NH 700MA 190MOHM SMD Product overview: CW160808-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW160808-22NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hf Inductor, 25.3Nh, 700Ma, 5% 3Ghz; Inductance Bourns - 34C8750 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 25.3Nh, 700Ma, 5% 3Ghz; Inductance Bourns
34C8750
Hf Inductor, 25.3Nh, 700Ma, 5% 3Ghz; Inductance Bourns 34C8750
HF INDUCTOR, 25.3NH, 700MA, 5% 3GHZ; Inductance:22nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series; Core Material:Alumina RoHS Compliant: Yes

HF INDUCTOR, 25.3NH, 700MA, 5% 3GHZ; Inductance:22nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series; Core Material:Alumina RoHS Compliant: Yes

Supplier's Site
Inductor, 22Nh, 700Ma, 5%, 3Ghz, Full Reel; Inductance Bourns - 83R8556 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 700Ma, 5%, 3Ghz, Full Reel; Inductance Bourns
83R8556
Inductor, 22Nh, 700Ma, 5%, 3Ghz, Full Reel; Inductance Bourns 83R8556
INDUCTOR, 22NH, 700MA, 5%, 3GHz, FULL REEL; Inductance:22nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series RoHS Compliant: Yes

INDUCTOR, 22NH, 700MA, 5%, 3GHz, FULL REEL; Inductance:22nH; DC Resistance Max:0.19ohm; Self Resonant Frequency:3GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CW160808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW160808-22NJDKR-ND 71-CW160808-22NJ 34C8750
Product Name Fixed Inductors SMD 700MA 190MOHM Inductor and Choke Hf Inductor, 25.3Nh, 700Ma, 5% 3Ghz; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Alumina
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers