Bourns, Inc. Fixed Inductors CW160808-15NG

Description
15nH Unshielded Wirewound Inductor 700mA 170mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 700mA 170mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW160808-15NG-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW160808-15NG-ND
Fixed Inductors CW160808-15NG-ND
15nH Unshielded Wirewound Inductor 700mA 170mOhm 0603 (1608 Metric)

15nH Unshielded Wirewound Inductor 700mA 170mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW160808-15NG-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567567P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details