Bourns, Inc. Fixed Inductors CW105550A-56NJ

Description
56nH Unshielded Inductor 200mA 970mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Inductor 200mA 970mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW105550A-56NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-56NJDKR-ND
Fixed Inductors CW105550A-56NJDKR-ND
56nH Unshielded Inductor 200mA 970mOhm Max 0402 (1005 Metric)

56nH Unshielded Inductor 200mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-56NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-56NJCT-ND
Fixed Inductors CW105550A-56NJCT-ND
56nH Unshielded Inductor 200mA 970mOhm Max 0402 (1005 Metric)

56nH Unshielded Inductor 200mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-56NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-56NJTR-ND
Fixed Inductors CW105550A-56NJTR-ND
56nH Unshielded Inductor 200mA 970mOhm Max 0402 (1005 Metric)

56nH Unshielded Inductor 200mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW105550A-56NJDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5683-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers