Bourns, Inc. Fixed Inductors CW105550A-3N6J

Description
3.6nH Unshielded Inductor 840mA 66mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.6nH Unshielded Inductor 840mA 66mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW105550A-3N6JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-3N6JDKR-ND
Fixed Inductors CW105550A-3N6JDKR-ND
3.6nH Unshielded Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-3N6JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-3N6JCT-ND
Fixed Inductors CW105550A-3N6JCT-ND
3.6nH Unshielded Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-3N6JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-3N6JTR-ND
Fixed Inductors CW105550A-3N6JTR-ND
3.6nH Unshielded Inductor 840mA 66mOhm Max 0402 (1005 Metric)

3.6nH Unshielded Inductor 840mA 66mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW105550A-3N6JDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125986P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 330 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details