Bourns, Inc. Fixed Inductors CW105550A-2N0D

Description
2nH Unshielded Inductor 1.04A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Inductor 1.04A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW105550A-2N0DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-2N0DCT-ND
Fixed Inductors CW105550A-2N0DCT-ND
2nH Unshielded Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

2nH Unshielded Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-2N0DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-2N0DTR-ND
Fixed Inductors CW105550A-2N0DTR-ND
2nH Unshielded Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

2nH Unshielded Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW105550A-2N0DCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125958 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Q Factor 25
View Details
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details