Bourns, Inc. Fixed Inductors CW105550A-24NJ

Description
24nH Unshielded Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Inductor 400mA 300mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW105550A-24NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-24NJDKR-ND
Fixed Inductors CW105550A-24NJDKR-ND
24nH Unshielded Inductor 400mA 300mOhm Max 0402 (1005 Metric)

24nH Unshielded Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-24NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-24NJCT-ND
Fixed Inductors CW105550A-24NJCT-ND
24nH Unshielded Inductor 400mA 300mOhm Max 0402 (1005 Metric)

24nH Unshielded Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-24NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-24NJTR-ND
Fixed Inductors CW105550A-24NJTR-ND
24nH Unshielded Inductor 400mA 300mOhm Max 0402 (1005 Metric)

24nH Unshielded Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW105550A-24NJDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers