Bourns, Inc. Fixed Inductors CW105550A-15NJ

Description
15nH Unshielded Inductor 560mA 172mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Inductor 560mA 172mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW105550A-15NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-15NJDKR-ND
Fixed Inductors CW105550A-15NJDKR-ND
15nH Unshielded Inductor 560mA 172mOhm Max 0402 (1005 Metric)

15nH Unshielded Inductor 560mA 172mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-15NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-15NJTR-ND
Fixed Inductors CW105550A-15NJTR-ND
15nH Unshielded Inductor 560mA 172mOhm Max 0402 (1005 Metric)

15nH Unshielded Inductor 560mA 172mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW105550A-15NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW105550A-15NJCT-ND
Fixed Inductors CW105550A-15NJCT-ND
15nH Unshielded Inductor 560mA 172mOhm Max 0402 (1005 Metric)

15nH Unshielded Inductor 560mA 172mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CW105550A-15NJDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details