Bourns, Inc. Fixed Inductors CW100505-R12J

Description
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-R12JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-R12JTR-ND
Fixed Inductors CW100505-R12JTR-ND
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-R12JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-R12JCT-ND
Fixed Inductors CW100505-R12JCT-ND
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-R12JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-R12JDKR-ND
Fixed Inductors CW100505-R12JDKR-ND
120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

120nH Unshielded Wirewound Inductor 110mA 2.66Ohm 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 120Nh, 110Ma, 5%, 1.1Ghz, Smd; Inductance Bourns - 24W8967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 110Ma, 5%, 1.1Ghz, Smd; Inductance Bourns
24W8967
Inductor, 120Nh, 110Ma, 5%, 1.1Ghz, Smd; Inductance Bourns 24W8967
INDUCTOR, 120NH, 110mA, 5%, 1.1GHZ, SMD; Inductance:120nH; DC Resistance Max:2.66ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:110mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 120NH, 110mA, 5%, 1.1GHZ, SMD; Inductance:120nH; DC Resistance Max:2.66ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:110mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 120Nh, 110Ma, 5%, 1.1Ghz, Smd; Inductance Bourns - 24W8707 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 110Ma, 5%, 1.1Ghz, Smd; Inductance Bourns
24W8707
Inductor, 120Nh, 110Ma, 5%, 1.1Ghz, Smd; Inductance Bourns 24W8707
INDUCTOR, 120NH, 110mA, 5%, 1.1GHZ, SMD; Inductance:120nH; DC Resistance Max:2.66ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:110mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 120NH, 110mA, 5%, 1.1GHZ, SMD; Inductance:120nH; DC Resistance Max:2.66ohm; Self Resonant Frequency:1.1GHz; DC Current Rating:110mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-R12JTR-ND 24W8967
Product Name Fixed Inductors Inductor, 120Nh, 110Ma, 5%, 1.1Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2126029 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details
Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers