Bourns, Inc. Fixed Inductors CW100505-R10J

Description
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-R10JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-R10JDKR-ND
Fixed Inductors CW100505-R10JDKR-ND
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 120mA 2.52Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-R10JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-R10JTR-ND
Fixed Inductors CW100505-R10JTR-ND
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 120mA 2.52Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-R10JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-R10JCT-ND
Fixed Inductors CW100505-R10JCT-ND
100nH Unshielded Wirewound Inductor 120mA 2.52Ohm 0402 (1005 Metric)

100nH Unshielded Wirewound Inductor 120mA 2.52Ohm 0402 (1005 Metric)

Buy Now Datasheet
120MA 2.52OHM Inductor and Choke - 71-CW100505-R10J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MA 2.52OHM Inductor and Choke
71-CW100505-R10J
120MA 2.52OHM Inductor and Choke 71-CW100505-R10J
FIXED IND 100NH 120MA 2.52OHM SM Product overview: CW100505-R10J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 2.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 2.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-R10J can be used for catalog matching and distributor lookup.

FIXED IND 100NH 120MA 2.52OHM SM Product overview: CW100505-R10J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA, 2.52OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120MA, 2.52OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-R10J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Nh, 120Ma, 5%, 1.3Ghz, Smd, Full Reel; Inductance Bourns - 24W8706 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 120Ma, 5%, 1.3Ghz, Smd, Full Reel; Inductance Bourns
24W8706
Inductor, 100Nh, 120Ma, 5%, 1.3Ghz, Smd, Full Reel; Inductance Bourns 24W8706
INDUCTOR, 100NH, 120mA, 5%, 1.3GHZ, SMD, FULL REEL; Inductance:100nH; DC Resistance Max:2.52ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:120mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 100NH, 120mA, 5%, 1.3GHZ, SMD, FULL REEL; Inductance:100nH; DC Resistance Max:2.52ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:120mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-R10JDKR-ND 71-CW100505-R10J 24W8706
Product Name Fixed Inductors 120MA 2.52OHM Inductor and Choke Inductor, 100Nh, 120Ma, 5%, 1.3Ghz, Smd, Full Reel; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2103JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2126015P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 700 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers