Bourns, Inc. Fixed Inductors CW100505-8N2J

Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-8N2JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-8N2JDKR-ND
Fixed Inductors CW100505-8N2JDKR-ND
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-8N2JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-8N2JCT-ND
Fixed Inductors CW100505-8N2JCT-ND
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-8N2JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-8N2JTR-ND
Fixed Inductors CW100505-8N2JTR-ND
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 8.2Nh, 680Ma, 5%, 4.4Ghz, Smd; Inductance Bourns - 24W8727 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 680Ma, 5%, 4.4Ghz, Smd; Inductance Bourns
24W8727
Inductor, 8.2Nh, 680Ma, 5%, 4.4Ghz, Smd; Inductance Bourns 24W8727
INDUCTOR, 8.2NH, 680mA, 5%, 4.4GHZ, SMD; Inductance:8.2nH; DC Resistance Max:0.104ohm; Self Resonant Frequency:4.4GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 8.2NH, 680mA, 5%, 4.4GHZ, SMD; Inductance:8.2nH; DC Resistance Max:0.104ohm; Self Resonant Frequency:4.4GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 8.2Nh, 680Ma, 5%, 4.4Ghz, Smd; Inductance Bourns - 24W8987 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 680Ma, 5%, 4.4Ghz, Smd; Inductance Bourns
24W8987
Inductor, 8.2Nh, 680Ma, 5%, 4.4Ghz, Smd; Inductance Bourns 24W8987
INDUCTOR, 8.2NH, 680mA, 5%, 4.4GHZ, SMD; Inductance:8.2nH; DC Resistance Max:0.104ohm; Self Resonant Frequency:4.4GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 8.2NH, 680mA, 5%, 4.4GHZ, SMD; Inductance:8.2nH; DC Resistance Max:0.104ohm; Self Resonant Frequency:4.4GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-8N2JDKR-ND 24W8727
Product Name Fixed Inductors Inductor, 8.2Nh, 680Ma, 5%, 4.4Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers