FIXED IND 82NH 150MA 1.25OHM SMD Product overview: CW100505-82NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-82NJ can be used for catalog matching and distributor lookup.
82nH Unshielded Wirewound Inductor 150mA 1.25Ohm 0402 (1005 Metric)
82nH Unshielded Wirewound Inductor 150mA 1.25Ohm 0402 (1005 Metric)
82nH Unshielded Wirewound Inductor 150mA 1.25Ohm 0402 (1005 Metric)
Manufacturer: Bourns Inc.
Win Source Part Number: 752752-CW100505-82NJ
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 82nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 1.5GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.25Ohm
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Family Part Number: CW100505
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Q at Freq: 20 at 150MHz
Current Rating (Amps): 150mA
Inductance Frequency - Test: 150MHz
INDUCTOR, 82NH, 150mA, 5%, 1.5GHZ, SMD; Inductance:82nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes
INDUCTOR, 82NH, 150mA, 5%, 1.5GHZ, SMD; Inductance:82nH; DC Resistance Max:1.25ohm; Self Resonant Frequency:1.5GHz; DC Current Rating:150mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CW100505-82NJ | CW100505-82NJCT-ND | 752752-CW100505-82NJ | 24W8728 |
| Product Name | SMD 150MA 1.25OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CW100505-82NJ | Inductor, 82Nh, 150Ma, 5%, 1.5Ghz, Smd; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ceramic | Ceramic; Drum Core, Wirewound | Ceramic | |
| Inductance Range | 0.0820 microH | 0.0820 microH | 0.0820 microH |