Bourns, Inc. Fixed Inductors CW100505-6N8J

Description
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-6N8JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-6N8JTR-ND
Fixed Inductors CW100505-6N8JTR-ND
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 680mA 83mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-6N8JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-6N8JCT-ND
Fixed Inductors CW100505-6N8JCT-ND
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 680mA 83mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-6N8JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-6N8JDKR-ND
Fixed Inductors CW100505-6N8JDKR-ND
6.8nH Unshielded Wirewound Inductor 680mA 83mOhm 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 680mA 83mOhm 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CW100505-6N8J
1163716-CW100505-6N8J
Fixed Inductors - CW100505-6N8J 1163716-CW100505-6N8J
Manufacturer: Bourns Inc. Win Source Part Number: 1163716-CW100505-6N8 J Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1163716-CW100505-6N8J
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
SMD 680MA 83MOHM Inductor and Choke - 71-CW100505-6N8J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680MA 83MOHM Inductor and Choke
71-CW100505-6N8J
SMD 680MA 83MOHM Inductor and Choke 71-CW100505-6N8J
FIXED IND 6.8NH 680MA 83MOHM SMD Product overview: CW100505-6N8J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680MA, 83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680MA, 83MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-6N8J can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 680MA 83MOHM SMD Product overview: CW100505-6N8J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680MA, 83MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680MA, 83MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-6N8J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Nh, 680Ma, 5%, 4.8Ghz, Smd; Inductance Bourns - 24W8725 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 680Ma, 5%, 4.8Ghz, Smd; Inductance Bourns
24W8725
Inductor, 6.8Nh, 680Ma, 5%, 4.8Ghz, Smd; Inductance Bourns 24W8725
INDUCTOR, 6.8NH, 680mA, 5%, 4.8GHZ, SMD; Inductance:6.8nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 6.8NH, 680mA, 5%, 4.8GHZ, SMD; Inductance:6.8nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.8Nh, 680Ma, 5%, 4.8Ghz, Smd; Inductance Bourns - 24W8985 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 680Ma, 5%, 4.8Ghz, Smd; Inductance Bourns
24W8985
Inductor, 6.8Nh, 680Ma, 5%, 4.8Ghz, Smd; Inductance Bourns 24W8985
INDUCTOR, 6.8NH, 680mA, 5%, 4.8GHZ, SMD; Inductance:6.8nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 6.8NH, 680mA, 5%, 4.8GHZ, SMD; Inductance:6.8nH; DC Resistance Max:0.083ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:680mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-6N8JTR-ND 1163716-CW100505-6N8J 71-CW100505-6N8J 24W8725
Product Name Fixed Inductors Fixed Inductors - CW100505-6N8J SMD 680MA 83MOHM Inductor and Choke Inductor, 6.8Nh, 680Ma, 5%, 4.8Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N4 0402DC-8N4XJRW , 0402DC-8N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details