Bourns, Inc. Fixed Inductors CW100505-68NJ

Description
68nH Unshielded Wirewound Inductor 180mA 1.12Ohm 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 180mA 1.12Ohm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-68NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-68NJDKR-ND
Fixed Inductors CW100505-68NJDKR-ND
68nH Unshielded Wirewound Inductor 180mA 1.12Ohm 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 180mA 1.12Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-68NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-68NJTR-ND
Fixed Inductors CW100505-68NJTR-ND
68nH Unshielded Wirewound Inductor 180mA 1.12Ohm 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 180mA 1.12Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-68NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-68NJCT-ND
Fixed Inductors CW100505-68NJCT-ND
68nH Unshielded Wirewound Inductor 180mA 1.12Ohm 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 180mA 1.12Ohm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-68NJ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CW100505-68NJ
Fixed Inductors CW100505-68NJ
FIXED IND 68NH 180MA 1.12OHM SMD

FIXED IND 68NH 180MA 1.12OHM SMD

Supplier's Site Datasheet
Inductor, 68Nh, 180Ma, 5%, 1.62Ghz, Smd; Inductance Bourns - 24W8726 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 180Ma, 5%, 1.62Ghz, Smd; Inductance Bourns
24W8726
Inductor, 68Nh, 180Ma, 5%, 1.62Ghz, Smd; Inductance Bourns 24W8726
INDUCTOR, 68NH, 180mA, 5%, 1.62GHZ, SMD; Inductance:68nH; DC Resistance Max:1.12ohm; Self Resonant Frequency:1.62GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 68NH, 180mA, 5%, 1.62GHZ, SMD; Inductance:68nH; DC Resistance Max:1.12ohm; Self Resonant Frequency:1.62GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Nh, 180Ma, 5%, 1.62Ghz, Smd; Inductance Bourns - 24W8986 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Nh, 180Ma, 5%, 1.62Ghz, Smd; Inductance Bourns
24W8986
Inductor, 68Nh, 180Ma, 5%, 1.62Ghz, Smd; Inductance Bourns 24W8986
INDUCTOR, 68NH, 180mA, 5%, 1.62GHZ, SMD; Inductance:68nH; DC Resistance Max:1.12ohm; Self Resonant Frequency:1.62GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 68NH, 180mA, 5%, 1.62GHZ, SMD; Inductance:68nH; DC Resistance Max:1.12ohm; Self Resonant Frequency:1.62GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-68NJDKR-ND CW100505-68NJ 24W8726
Product Name Fixed Inductors Fixed Inductors Inductor, 68Nh, 180Ma, 5%, 1.62Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details