Bourns, Inc. SMD 200MA 970MOHM Inductor and Choke CW100505-56NJ

Description
FIXED IND 56NH 200MA 970MOHM SMD Product overview: CW100505-56NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-56NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56NH 200MA 970MOHM SMD Product overview: CW100505-56NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-56NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200MA 970MOHM Inductor and Choke - 71-CW100505-56NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 970MOHM Inductor and Choke
71-CW100505-56NJ
SMD 200MA 970MOHM Inductor and Choke 71-CW100505-56NJ
FIXED IND 56NH 200MA 970MOHM SMD Product overview: CW100505-56NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-56NJ can be used for catalog matching and distributor lookup.

FIXED IND 56NH 200MA 970MOHM SMD Product overview: CW100505-56NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 970MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 970MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-56NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CW100505-56NJ
745271-CW100505-56NJ
Fixed Inductors - CW100505-56NJ 745271-CW100505-56NJ
Manufacturer: Bourns Inc. Win Source Part Number: 745271-CW100505-56NJ Manufacturer Homepage: www.bourns.com Reference case: 0402-56N Reference Date Code: 12+ Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 745271-CW100505-56NJ
Manufacturer Homepage: www.bourns.com
Reference case: 0402-56N
Reference Date Code: 12+
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Fixed Inductors - CW100505-56NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-56NJCT-ND
Fixed Inductors CW100505-56NJCT-ND
56nH Unshielded Wirewound Inductor 200mA 970mOhm 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 200mA 970mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-56NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-56NJDKR-ND
Fixed Inductors CW100505-56NJDKR-ND
56nH Unshielded Wirewound Inductor 200mA 970mOhm 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 200mA 970mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-56NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-56NJTR-ND
Fixed Inductors CW100505-56NJTR-ND
56nH Unshielded Wirewound Inductor 200mA 970mOhm 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 200mA 970mOhm 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 56Nh, 200Ma, 5%, 1.76Ghz, Smd; Inductance Bourns - 24W8984 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 200Ma, 5%, 1.76Ghz, Smd; Inductance Bourns
24W8984
Inductor, 56Nh, 200Ma, 5%, 1.76Ghz, Smd; Inductance Bourns 24W8984
INDUCTOR, 56NH, 200mA, 5%, 1.76GHZ, SMD; Inductance:56nH; DC Resistance Max:0.97ohm; Self Resonant Frequency:1.76GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 56NH, 200mA, 5%, 1.76GHZ, SMD; Inductance:56nH; DC Resistance Max:0.97ohm; Self Resonant Frequency:1.76GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 56Nh, 200Ma, 5%, 1.76Ghz, Smd, Full Reel; Inductance Bourns - 24W8724 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 200Ma, 5%, 1.76Ghz, Smd, Full Reel; Inductance Bourns
24W8724
Inductor, 56Nh, 200Ma, 5%, 1.76Ghz, Smd, Full Reel; Inductance Bourns 24W8724
INDUCTOR, 56NH, 200mA, 5%, 1.76GHZ, SMD, FULL REEL; Inductance:56nH; DC Resistance Max:0.97ohm; Self Resonant Frequency:1.76GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 56NH, 200mA, 5%, 1.76GHZ, SMD, FULL REEL; Inductance:56nH; DC Resistance Max:0.97ohm; Self Resonant Frequency:1.76GHz; DC Current Rating:200mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CW100505-56NJ 745271-CW100505-56NJ CW100505-56NJCT-ND 24W8984
Product Name SMD 200MA 970MOHM Inductor and Choke Fixed Inductors - CW100505-56NJ Fixed Inductors Inductor, 56Nh, 200Ma, 5%, 1.76Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Range 0.0560 microH 0.0560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J184JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176785-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details