Bourns, Inc. Fixed Inductors CW100505-4N7J

Description
4.7nH Unshielded Wirewound Inductor 640mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 640mA 130mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-4N7JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-4N7JDKR-ND
Fixed Inductors CW100505-4N7JDKR-ND
4.7nH Unshielded Wirewound Inductor 640mA 130mOhm 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 640mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-4N7JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-4N7JTR-ND
Fixed Inductors CW100505-4N7JTR-ND
4.7nH Unshielded Wirewound Inductor 640mA 130mOhm 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 640mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-4N7JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-4N7JCT-ND
Fixed Inductors CW100505-4N7JCT-ND
4.7nH Unshielded Wirewound Inductor 640mA 130mOhm 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 640mA 130mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-4N7J - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CW100505-4N7J
Fixed Inductors CW100505-4N7J
FIXED IND 4.7NH 640MA 130MOHM SM

FIXED IND 4.7NH 640MA 130MOHM SM

Supplier's Site Datasheet
Inductor, 4.7Nh, 640Ma, 5%, 4.775Ghz, Smd; Inductance Bourns - 24W8981 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 640Ma, 5%, 4.775Ghz, Smd; Inductance Bourns
24W8981
Inductor, 4.7Nh, 640Ma, 5%, 4.775Ghz, Smd; Inductance Bourns 24W8981
INDUCTOR, 4.7NH, 640mA, 5%, 4.775GHZ, SMD; Inductance:4.7nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.775GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 4.7NH, 640mA, 5%, 4.775GHZ, SMD; Inductance:4.7nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.775GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Nh, 640Ma, 5%, 4.775Ghz, Smd, Full Reel; Inductance Bourns - 24W8721 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 640Ma, 5%, 4.775Ghz, Smd, Full Reel; Inductance Bourns
24W8721
Inductor, 4.7Nh, 640Ma, 5%, 4.775Ghz, Smd, Full Reel; Inductance Bourns 24W8721
INDUCTOR, 4.7NH, 640mA, 5%, 4.775GHZ, SMD, FULL REEL; Inductance:4.7nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.775GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 4.7NH, 640mA, 5%, 4.775GHZ, SMD, FULL REEL; Inductance:4.7nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.775GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-4N7JDKR-ND CW100505-4N7J 24W8981
Product Name Fixed Inductors Fixed Inductors Inductor, 4.7Nh, 640Ma, 5%, 4.775Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details