Bourns, Inc. Fixed Inductors CW100505-3N3J

Description
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-3N3JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-3N3JCT-ND
Fixed Inductors CW100505-3N3JCT-ND
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-3N3JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-3N3JTR-ND
Fixed Inductors CW100505-3N3JTR-ND
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-3N3JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-3N3JDKR-ND
Fixed Inductors CW100505-3N3JDKR-ND
3.3nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

3.3nH Unshielded Wirewound Inductor 840mA 66mOhm 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 3.3Nh, 840Ma, 5%, 6Ghz, Smd; Inductance Bourns - 24W8717 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Nh, 840Ma, 5%, 6Ghz, Smd; Inductance Bourns
24W8717
Inductor, 3.3Nh, 840Ma, 5%, 6Ghz, Smd; Inductance Bourns 24W8717
INDUCTOR, 3.3NH, 840mA, 5%, 6GHZ, SMD; Inductance:3.3nH; DC Resistance Max:0.066ohm; Self Resonant Frequency:6GHz; DC Current Rating:840mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, 3.3NH, 840mA, 5%, 6GHZ, SMD; Inductance:3.3nH; DC Resistance Max:0.066ohm; Self Resonant Frequency:6GHz; DC Current Rating:840mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-3N3JCT-ND 24W8717
Product Name Fixed Inductors Inductor, 3.3Nh, 840Ma, 5%, 6Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3133-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details