33nH Unshielded Wirewound Inductor 400mA 350mOhm 0402 (1005 Metric)
33nH Unshielded Wirewound Inductor 400mA 350mOhm 0402 (1005 Metric)
33nH Unshielded Wirewound Inductor 400mA 350mOhm 0402 (1005 Metric)
FIXED IND 33NH 400MA 350MOHM SMD
INDUCTOR, 33NH, 400mA, 5%, 2.35GHZ, SMD; Inductance:33nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:2.35GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes
INDUCTOR, 33NH, 400mA, 5%, 2.35GHZ, SMD; Inductance:33nH; DC Resistance Max:0.35ohm; Self Resonant Frequency:2.35GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CW100505-33NJCT-ND | CW100505-33NJ | 24W8979 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 33Nh, 400Ma, 5%, 2.35Ghz, Smd; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic; Ceramic | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |