Bourns, Inc. Fixed Inductors CW100505-2N7D

Description
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CW100505-2N7DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW100505-2N7DTR-ND
Fixed Inductors 118-CW100505-2N7DTR-ND
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW100505-2N7DDKR-ND - DigiKey
Thief River Falls, MN, United States
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CW100505-2N7DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CW100505-2N7DCT-ND
Fixed Inductors 118-CW100505-2N7DCT-ND
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 2.7Nh, 640Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns - 24W8974 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Nh, 640Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns
24W8974
Inductor, 2.7Nh, 640Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns 24W8974
INDUCTOR, 2.7NH, 640mA, 0.3NH, 6GHZ, SMD; Inductance:2.7nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 2.7NH, 640mA, 0.3NH, 6GHZ, SMD; Inductance:2.7nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.7Nh, 640Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns - 24W8714 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Nh, 640Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns
24W8714
Inductor, 2.7Nh, 640Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns 24W8714
INDUCTOR, 2.7NH, 640mA, 0.3NH, 6GHZ, SMD; Inductance:2.7nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 2.7NH, 640mA, 0.3NH, 6GHZ, SMD; Inductance:2.7nH; DC Resistance Max:0.12ohm; Self Resonant Frequency:6GHz; DC Current Rating:640mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-CW100505-2N7DTR-ND 24W8974
Product Name Fixed Inductors Inductor, 2.7Nh, 640Ma, 0.3Nh, 6Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.1200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1670326 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details