Bourns, Inc. Fixed Inductors CW100505-22NJ

Description
22nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-22NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-22NJCT-ND
Fixed Inductors CW100505-22NJCT-ND
22nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-22NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-22NJDKR-ND
Fixed Inductors CW100505-22NJDKR-ND
22nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-22NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-22NJTR-ND
Fixed Inductors CW100505-22NJTR-ND
22nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 400mA 300mOhm 0402 (1005 Metric)

Buy Now Datasheet
SMD 400MA 300MOHM Inductor and Choke - 71-CW100505-22NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 300MOHM Inductor and Choke
71-CW100505-22NJ
SMD 400MA 300MOHM Inductor and Choke 71-CW100505-22NJ
FIXED IND 22NH 400MA 300MOHM SMD Product overview: CW100505-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-22NJ can be used for catalog matching and distributor lookup.

FIXED IND 22NH 400MA 300MOHM SMD Product overview: CW100505-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-22NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, Smd; Inductance Bourns - 24W8975 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, Smd; Inductance Bourns
24W8975
Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, Smd; Inductance Bourns 24W8975
INDUCTOR, 22NH, 400mA, 5%, 2.8GHZ, SMD; Inductance:22nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, 22NH, 400mA, 5%, 2.8GHZ, SMD; Inductance:22nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, Smd; Inductance Bourns - 24W8715 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, Smd; Inductance Bourns
24W8715
Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, Smd; Inductance Bourns 24W8715
INDUCTOR, 22NH, 400mA, 5%, 2.8GHZ, SMD; Inductance:22nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mmRoHS Compliant: Yes

INDUCTOR, 22NH, 400mA, 5%, 2.8GHZ, SMD; Inductance:22nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:2.8GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-22NJCT-ND 71-CW100505-22NJ 24W8975
Product Name Fixed Inductors SMD 400MA 300MOHM Inductor and Choke Inductor, 22Nh, 400Ma, 5%, 2.8Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176781-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.6800 microH
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details