Bourns, Inc. Fixed Inductors CW100505-1N0D

Description
1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-1N0DTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-1N0DTR-ND
Fixed Inductors CW100505-1N0DTR-ND
1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)

1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-1N0DCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-1N0DCT-ND
Fixed Inductors CW100505-1N0DCT-ND
1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)

1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-1N0DDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-1N0DDKR-ND
Fixed Inductors CW100505-1N0DDKR-ND
1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)

1nH Unshielded Wirewound Inductor 1.36A 45mOhm 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 1Nh, 1.36A, 0.3Nh, 6Ghz, Smd; Inductance Bourns - 24W8968 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Nh, 1.36A, 0.3Nh, 6Ghz, Smd; Inductance Bourns
24W8968
Inductor, 1Nh, 1.36A, 0.3Nh, 6Ghz, Smd; Inductance Bourns 24W8968
INDUCTOR, 1NH, 1.36A, 0.3NH, 6GHZ, SMD; Inductance:1nH; DC Resistance Max:0.045ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.36A; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 1NH, 1.36A, 0.3NH, 6GHZ, SMD; Inductance:1nH; DC Resistance Max:0.045ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.36A; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Nh, 1.36A, 0.3Nh, 6Ghz, Smd; Inductance Bourns - 24W8708 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Nh, 1.36A, 0.3Nh, 6Ghz, Smd; Inductance Bourns
24W8708
Inductor, 1Nh, 1.36A, 0.3Nh, 6Ghz, Smd; Inductance Bourns 24W8708
INDUCTOR, 1NH, 1.36A, 0.3NH, 6GHZ, SMD; Inductance:1nH; DC Resistance Max:0.045ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.36A; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 1NH, 1.36A, 0.3NH, 6GHZ, SMD; Inductance:1nH; DC Resistance Max:0.045ohm; Self Resonant Frequency:6GHz; DC Current Rating:1.36A; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-1N0DTR-ND 24W8968
Product Name Fixed Inductors Inductor, 1Nh, 1.36A, 0.3Nh, 6Ghz, Smd; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858208 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers