Bourns, Inc. Fixed Inductors CW100505-18NJ

Description
18nH Unshielded Wirewound Inductor 420mA 230mOhm 0402 (1005 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Wirewound Inductor 420mA 230mOhm 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW100505-18NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-18NJDKR-ND
Fixed Inductors CW100505-18NJDKR-ND
18nH Unshielded Wirewound Inductor 420mA 230mOhm 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 420mA 230mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-18NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-18NJTR-ND
Fixed Inductors CW100505-18NJTR-ND
18nH Unshielded Wirewound Inductor 420mA 230mOhm 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 420mA 230mOhm 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - CW100505-18NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW100505-18NJCT-ND
Fixed Inductors CW100505-18NJCT-ND
18nH Unshielded Wirewound Inductor 420mA 230mOhm 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 420mA 230mOhm 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CW100505-18NJ
730434-CW100505-18NJ
Fixed Inductors - CW100505-18NJ 730434-CW100505-18NJ
Manufacturer: Bourns Inc. Win Source Part Number: 730434-CW100505-18NJ Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 18nH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 3.1GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 230mOhm Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: CW100505 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm) Q at Freq: 25 at 250MHz Current Rating (Amps): 420mA Inductance Frequency - Test: 250MHz

Manufacturer: Bourns Inc.
Win Source Part Number: 730434-CW100505-18NJ
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 18nH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 3.1GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 230mOhm
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: CW100505
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.022" W (1.00mm x 0.55mm)
Q at Freq: 25 at 250MHz
Current Rating (Amps): 420mA
Inductance Frequency - Test: 250MHz

Buy Now
SMD 420MA 230MOHM Inductor and Choke - 71-CW100505-18NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 420MA 230MOHM Inductor and Choke
71-CW100505-18NJ
SMD 420MA 230MOHM Inductor and Choke 71-CW100505-18NJ
FIXED IND 18NH 420MA 230MOHM SMD Product overview: CW100505-18NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 230MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-18NJ can be used for catalog matching and distributor lookup.

FIXED IND 18NH 420MA 230MOHM SMD Product overview: CW100505-18NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 420MA, 230MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 420MA, 230MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW100505-18NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 18Nh, 420Ma, 5%, 3.1Ghz, Smd, Full Reel; Inductance Bourns - 24W8712 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 420Ma, 5%, 3.1Ghz, Smd, Full Reel; Inductance Bourns
24W8712
Inductor, 18Nh, 420Ma, 5%, 3.1Ghz, Smd, Full Reel; Inductance Bourns 24W8712
INDUCTOR, 18NH, 420mA, 5%, 3.1GHZ, SMD, FULL REEL; Inductance:18nH; DC Resistance Max:0.23ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:420mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 18NH, 420mA, 5%, 3.1GHZ, SMD, FULL REEL; Inductance:18nH; DC Resistance Max:0.23ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:420mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 18Nh, 420Ma, 5%, 3.1Ghz, Smd; Inductance Bourns - 24W8972 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 420Ma, 5%, 3.1Ghz, Smd; Inductance Bourns
24W8972
Inductor, 18Nh, 420Ma, 5%, 3.1Ghz, Smd; Inductance Bourns 24W8972
INDUCTOR, 18NH, 420mA, 5%, 3.1GHZ, SMD; Inductance:18nH; DC Resistance Max:0.23ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:420mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

INDUCTOR, 18NH, 420mA, 5%, 3.1GHZ, SMD; Inductance:18nH; DC Resistance Max:0.23ohm; Self Resonant Frequency:3.1GHz; DC Current Rating:420mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:CW100505 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW100505-18NJDKR-ND 730434-CW100505-18NJ 71-CW100505-18NJ 24W8712
Product Name Fixed Inductors Fixed Inductors - CW100505-18NJ SMD 420MA 230MOHM Inductor and Choke Inductor, 18Nh, 420Ma, 5%, 3.1Ghz, Smd, Full Reel; Inductance Bourns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1730242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-4087-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers