Bourns, Inc. Fixed Inductors CVH201610A-R47M

Description
470nH Shielded Multilayer Inductor 1.6A 75mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.6A 75mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CVH201610A-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH201610A-R47MCT-ND
Fixed Inductors CVH201610A-R47MCT-ND
470nH Shielded Multilayer Inductor 1.6A 75mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.6A 75mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - CVH201610A-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH201610A-R47MTR-ND
Fixed Inductors CVH201610A-R47MTR-ND
470nH Shielded Multilayer Inductor 1.6A 75mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.6A 75mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - CVH201610A-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH201610A-R47MDKR-ND
Fixed Inductors CVH201610A-R47MDKR-ND
470nH Shielded Multilayer Inductor 1.6A 75mOhm Max 0806 (2016 Metric)

470nH Shielded Multilayer Inductor 1.6A 75mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 470Nh, 80Mhz, 0806 Rohs Compliant Bourns - 38AH5552 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 470Nh, 80Mhz, 0806 Rohs Compliant Bourns
38AH5552
Inductor, Aec-Q200, 470Nh, 80Mhz, 0806 Rohs Compliant Bourns 38AH5552
INDUCTOR, AEC-Q200, 470NH, 80MHZ, 0806 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 470NH, 80MHZ, 0806 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CVH201610A-R47MCT-ND 38AH5552
Product Name Fixed Inductors Inductor, Aec-Q200, 470Nh, 80Mhz, 0806 Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-5N6 016008C-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details