Bourns, Inc. Fixed Inductors CVH201610A-2R2M

Description
2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CVH201610A-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH201610A-2R2MDKR-ND
Fixed Inductors CVH201610A-2R2MDKR-ND
2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - CVH201610A-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH201610A-2R2MCT-ND
Fixed Inductors CVH201610A-2R2MCT-ND
2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - CVH201610A-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH201610A-2R2MTR-ND
Fixed Inductors CVH201610A-2R2MTR-ND
2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

2.2µH Shielded Multilayer Inductor 1.2A 137.5mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 50Mhz, 0806 Rohs Compliant Bourns - 38AH5554 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 50Mhz, 0806 Rohs Compliant Bourns
38AH5554
Inductor, Aec-Q200, 2.2Uh, 50Mhz, 0806 Rohs Compliant Bourns 38AH5554
INDUCTOR, AEC-Q200, 2.2UH, 50MHZ, 0806 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 50MHZ, 0806 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CVH201610A-2R2MDKR-ND 38AH5554
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 50Mhz, 0806 Rohs Compliant Bourns
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J475JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Molded SMD Inductors - 1-2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details