Bourns, Inc. Fixed Inductors CVH160808-R47M

Description
470nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CVH160808-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH160808-R47MTR-ND
Fixed Inductors CVH160808-R47MTR-ND
470nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CVH160808-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH160808-R47MDKR-ND
Fixed Inductors CVH160808-R47MDKR-ND
470nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CVH160808-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH160808-R47MCT-ND
Fixed Inductors CVH160808-R47MCT-ND
470nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)

470nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 470Nh, 70Mhz, 0603 Rohs Compliant Bourns - 38AH5546 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 70Mhz, 0603 Rohs Compliant Bourns
38AH5546
Inductor, 470Nh, 70Mhz, 0603 Rohs Compliant Bourns 38AH5546
INDUCTOR, 470NH, 70MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 470NH, 70MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Inductor, 470Nh, 1.2A, 0603; Inductance Bourns - 33AH9091 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 470Nh, 1.2A, 0603; Inductance Bourns
33AH9091
Multilayer Inductor, 470Nh, 1.2A, 0603; Inductance Bourns 33AH9091
MULTILAYER INDUCTOR, 470NH, 1.2A, 0603; Inductance:470nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:70MHz; DC Current Rating:1.2A; Inductor Case / Package:0603 [1608 Metric]; Product Range:CVH160808 Series RoHS Compliant: Yes

MULTILAYER INDUCTOR, 470NH, 1.2A, 0603; Inductance:470nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:70MHz; DC Current Rating:1.2A; Inductor Case / Package:0603 [1608 Metric]; Product Range:CVH160808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CVH160808-R47MTR-ND 38AH5546 33AH9091
Product Name Fixed Inductors Inductor, 470Nh, 70Mhz, 0603 Rohs Compliant Bourns Multilayer Inductor, 470Nh, 1.2A, 0603; Inductance Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125990 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-D22D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details