240nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)
240nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)
240nH Shielded Multilayer Inductor 1.2A 125mOhm Max 0603 (1608 Metric)
INDUCTOR, 240NH, 90MHZ, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CVH160808-R24MDKR-ND | 38AH5545 |
| Product Name | Fixed Inductors | Inductor, 240Nh, 90Mhz, 0603 Rohs Compliant Bourns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed |