Bourns, Inc. Fixed Inductors CVH160808-2R2M

Description
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CVH160808-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH160808-2R2MCT-ND
Fixed Inductors CVH160808-2R2MCT-ND
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CVH160808-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH160808-2R2MDKR-ND
Fixed Inductors CVH160808-2R2MDKR-ND
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - CVH160808-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CVH160808-2R2MTR-ND
Fixed Inductors CVH160808-2R2MTR-ND
2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)

2.2µH Shielded Multilayer Inductor 750mA 375mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, 50Mhz, 0603 Rohs Compliant Bourns - 38AH5548 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 50Mhz, 0603 Rohs Compliant Bourns
38AH5548
Inductor, 2.2Uh, 50Mhz, 0603 Rohs Compliant Bourns 38AH5548
INDUCTOR, 2.2UH, 50MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 50MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site
Multilayer Inductor, 2.2Uh, 0.75A, 0603; Inductance Bourns - 33AH9093 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.2Uh, 0.75A, 0603; Inductance Bourns
33AH9093
Multilayer Inductor, 2.2Uh, 0.75A, 0603; Inductance Bourns 33AH9093
MULTILAYER INDUCTOR, 2.2UH, 0.75A, 0603; Inductance:2.2µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:50MHz; DC Current Rating:750mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CVH160808 Series RoHS Compliant: Yes

MULTILAYER INDUCTOR, 2.2UH, 0.75A, 0603; Inductance:2.2µH; DC Resistance Max:0.3ohm; Self Resonant Frequency:50MHz; DC Current Rating:750mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:CVH160808 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CVH160808-2R2MCT-ND 38AH5548 33AH9093
Product Name Fixed Inductors Inductor, 2.2Uh, 50Mhz, 0603 Rohs Compliant Bourns Multilayer Inductor, 2.2Uh, 0.75A, 0603; Inductance Bourns
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers