Bourns, Inc. Fixed Inductors CV201210-R82K

Description
820nH Shielded Multilayer Inductor 150mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
820nH Shielded Multilayer Inductor 150mA 1Ohm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CV201210-R82KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-R82KTR-ND
Fixed Inductors 118-CV201210-R82KTR-ND
820nH Shielded Multilayer Inductor 150mA 1Ohm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CV201210-R82KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-R82KCT-ND
Fixed Inductors 118-CV201210-R82KCT-ND
FIXED IND 820NH 150MA 1 OHM SMD

FIXED IND 820NH 150MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CV201210-R82KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 820NH 150MA 1 OHM SMD

FIXED IND 820NH 150MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CV201210-R82KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers