680nH Shielded Multilayer Inductor 150mA 800mOhm Max 0805 (2012 Metric)
680nH Shielded Multilayer Inductor 150mA 800mOhm Max 0805 (2012 Metric)
680nH Shielded Multilayer Inductor 150mA 800mOhm Max 0805 (2012 Metric)
FIXED IND 680NH 150MA 800MOHM SM
INDUCTOR, 680NH, 0.15A, 0805, SHIELDED; Inductance:680nH; Product Range:CV201210 Series; DC Current Rating:150mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Shielde
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CV201210-R68KDKR-ND | CV201210-R68K | 57AC1760 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 680Nh, 0.15A, 0805, Shielded; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer; Multilayer | |
| Core Material | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed |