FIXED IND 560NH 150MA 750MOHM SM Product overview: CV201210-R56K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CV201210-R56K can be used for catalog matching and distributor lookup.
560nH Shielded Multilayer Inductor 150mA 750mOhm Max 0805 (2012 Metric)
560nH Shielded Multilayer Inductor 150mA 750mOhm Max 0805 (2012 Metric)
560nH Shielded Multilayer Inductor 150mA 750mOhm Max 0805 (2012 Metric)
INDUCTOR, 560NH, 0.15A, 0805, SHIELDED; Inductance:560nH; Product Range:CV201210 Series; DC Current Rating:150mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CV201210-R56K | CV201210-R56KDKR-ND | 57AC1759 |
| Product Name | 150MA 750MOHM Inductor and Choke | Fixed Inductors | Inductor, 560Nh, 0.15A, 0805, Shielded; Inductance Bourns |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Multilayer | |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 0.5600 microH | 0.5600 microH |