Bourns, Inc. Fixed Inductors CV201210-R47K

Description
470nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CV201210-R47KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-R47KTR-ND
Fixed Inductors 118-CV201210-R47KTR-ND
470nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CV201210-R47KDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CV201210-R47KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-R47KCT-ND
Fixed Inductors 118-CV201210-R47KCT-ND
470nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)

470nH Shielded Multilayer Inductor 200mA 650mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CV201210-R47KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers