Bourns, Inc. Fixed Inductors CV201210-R33K

Description
FIXED IND 330NH 250MA 550 MOHM
Request a Quote Datasheet
Description
FIXED IND 330NH 250MA 550 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CV201210-R33KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-R33KCT-ND
Fixed Inductors 118-CV201210-R33KCT-ND
FIXED IND 330NH 250MA 550 MOHM

FIXED IND 330NH 250MA 550 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CV201210-R33KDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 250MA 550 MOHM

FIXED IND 330NH 250MA 550 MOHM

Buy Now Datasheet
Fixed Inductors - 118-CV201210-R33KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CV201210-R33KTR-ND
Fixed Inductors 118-CV201210-R33KTR-ND
330nH Shielded Multilayer Inductor 250mA 550mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CV201210-R33KCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers