Bourns, Inc. Kits - Inductor Kits CV201210-LAB1

Description
Win Source Part Number: 1018273-CV201210-LAB 1 Category: Kits>Inductor Kits Series: CV201210 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Multilayer Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: CV201210 Product Status: Obsolete Quantity: 540 Pieces (18 Values - 30 Each) Inductance Range: 47nH ~ 33µH Packages Included: 0805 (2012 Metric)
Request a Quote Datasheet
Description
Win Source Part Number: 1018273-CV201210-LAB 1 Category: Kits>Inductor Kits Series: CV201210 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Multilayer Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: CV201210 Product Status: Obsolete Quantity: 540 Pieces (18 Values - 30 Each) Inductance Range: 47nH ~ 33µH Packages Included: 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Kits - Inductor Kits
1018273-CV201210-LAB1
Kits - Inductor Kits 1018273-CV201210-LAB1
Win Source Part Number: 1018273-CV201210-LAB 1 Category: Kits>Inductor Kits Series: CV201210 Package: Case Standard Package: 1 Mounting: SMD (SMT) Material - Core: Ferrite Style: Multilayer Kit Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: CV201210 Product Status: Obsolete Quantity: 540 Pieces (18 Values - 30 Each) Inductance Range: 47nH ~ 33µH Packages Included: 0805 (2012 Metric)

Win Source Part Number: 1018273-CV201210-LAB1
Category: Kits>Inductor Kits
Series: CV201210
Package: Case
Standard Package: 1
Mounting: SMD (SMT)
Material - Core: Ferrite
Style: Multilayer
Kit Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: CV201210
Product Status: Obsolete
Quantity: 540 Pieces (18 Values - 30 Each)
Inductance Range: 47nH ~ 33µH
Packages Included: 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1018273-CV201210-LAB1
Product Name Kits - Inductor Kits
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520C471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.0096uH 250MHz 0.28A Inductor and Choke - 71-0201DS-9N6XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0096 microH
Inductance Tolerance 5 (+/- %)
View Details