Bourns, Inc. Turns Counting Dial, 10 Turns, 0.25; No. Of Turns Bourns CT-26-6A

Description
TURNS COUNTING DIAL, 10 TURNS, 0.25"; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Knurl w/ Satin Chrome Face; Product Range:CT26 Series; Accessory Type:Turns Counting Dial; Knob / Dial Style:Round Knurled RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 10 TURNS, 0.25"; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Knurl w/ Satin Chrome Face; Product Range:CT26 Series; Accessory Type:Turns Counting Dial; Knob / Dial Style:Round Knurled RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 10 Turns, 0.25; No. Of Turns Bourns - 13F1711 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 10 Turns, 0.25; No. Of Turns Bourns
13F1711
Turns Counting Dial, 10 Turns, 0.25; No. Of Turns Bourns 13F1711
TURNS COUNTING DIAL, 10 TURNS, 0.25"; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Knurl w/ Satin Chrome Face; Product Range:CT26 Series; Accessory Type:Turns Counting Dial; Knob / Dial Style:Round Knurled RoHS Compliant: Yes

TURNS COUNTING DIAL, 10 TURNS, 0.25"; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Black Knurl w/ Satin Chrome Face; Product Range:CT26 Series; Accessory Type:Turns Counting Dial; Knob / Dial Style:Round Knurled RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13F1711
Product Name Turns Counting Dial, 10 Turns, 0.25; No. Of Turns Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details