Bourns, Inc. Chip Resistor - Surface Mount CST0612-FC-R005E

Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CST0612-FC-R005ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CST0612-FC-R005ETR-ND
Chip Resistor - Surface Mount 118-CST0612-FC-R005ETR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CST0612-FC-R005ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CST0612-FC-R005ECT-ND
Chip Resistor - Surface Mount 118-CST0612-FC-R005ECT-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CST0612-FC-R005EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CST0612-FC-R005EDKR-ND
Chip Resistor - Surface Mount 118-CST0612-FC-R005EDKR-ND
5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

5 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Res, R005, 1W, Current Sense, 0612; Resistance Bourns - 34AK1576 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 1W, Current Sense, 0612; Resistance Bourns
34AK1576
Res, R005, 1W, Current Sense, 0612; Resistance Bourns 34AK1576
RES, R005, 1W, CURRENT SENSE, 0612; Resistance:0.005ohm; Product Range:CST0612 Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.05mm RoHS Compliant: Yes

RES, R005, 1W, CURRENT SENSE, 0612; Resistance:0.005ohm; Product Range:CST0612 Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.05mm RoHS Compliant: Yes

Supplier's Site
Res, R005, 1W, Current Sense, 0612; Resistance Bourns - 72AC9016 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 1W, Current Sense, 0612; Resistance Bourns
72AC9016
Res, R005, 1W, Current Sense, 0612; Resistance Bourns 72AC9016
RES, R005, 1W, CURRENT SENSE, 0612; Resistance:0.005ohm; Product Range:CST0612 Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.05mm RoHS Compliant: Yes

RES, R005, 1W, CURRENT SENSE, 0612; Resistance:0.005ohm; Product Range:CST0612 Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CST0612-FC-R005ETR-ND 34AK1576
Product Name Chip Resistor - Surface Mount Res, R005, 1W, Current Sense, 0612; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 0612 [1632 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details