Bourns, Inc. Chip Resistor - Surface Mount CSS4J-4026R-L500F

Description
500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CSS4J-4026R-L500FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS4J-4026R-L500FDKR-ND
Chip Resistor - Surface Mount CSS4J-4026R-L500FDKR-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS4J-4026R-L500FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS4J-4026R-L500FCT-ND
Chip Resistor - Surface Mount CSS4J-4026R-L500FCT-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS4J-4026R-L500FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CSS4J-4026R-L500FTR-ND
Chip Resistor - Surface Mount CSS4J-4026R-L500FTR-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, 500 Uohm, 1%, 5W, Metal Strip; Resistance Bourns - 13AC5092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500 Uohm, 1%, 5W, Metal Strip; Resistance Bourns
13AC5092
Res, 500 Uohm, 1%, 5W, Metal Strip; Resistance Bourns 13AC5092
RES, 500 UOHM, 1%, 5W, METAL STRIP; Resistance:500µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mm RoHS Compliant: Yes

RES, 500 UOHM, 1%, 5W, METAL STRIP; Resistance:500µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 500 Uohm, 1%, 5W, Metal Strip; Resistance Bourns - 33AK7378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500 Uohm, 1%, 5W, Metal Strip; Resistance Bourns
33AK7378
Res, 500 Uohm, 1%, 5W, Metal Strip; Resistance Bourns 33AK7378
RES, 500 UOHM, 1%, 5W, METAL STRIP; Resistance:500µohm; Product Range:CSS4J-4026; Resistor Case / Package:4026 [1066 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mm RoHS Compliant: Yes

RES, 500 UOHM, 1%, 5W, METAL STRIP; Resistance:500µohm; Product Range:CSS4J-4026; Resistor Case / Package:4026 [1066 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CSS4J-4026R-L500F - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS4J-4026R-L500F
Chip Resistor - Surface Mount CSS4J-4026R-L500F
RES SMD 500 UOHM 1% 5W 4026

RES SMD 500 UOHM 1% 5W 4026

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CSS4J-4026R-L500FDKR-ND 13AC5092 CSS4J-4026R-L500F
Product Name Chip Resistor - Surface Mount Res, 500 Uohm, 1%, 5W, Metal Strip; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard 4026 [1066 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details