Bourns, Inc. Chip Resistor - Surface Mount CSS4J-4026K-5L00F

Description
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS4J-4026K-5L00FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS4J-4026K-5L00FTR-ND
Chip Resistor - Surface Mount 118-CSS4J-4026K-5L00FTR-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS4J-4026K-5L00FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS4J-4026K-5L00FCT-ND
Chip Resistor - Surface Mount 118-CSS4J-4026K-5L00FCT-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS4J-4026K-5L00FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS4J-4026K-5L00FDKR-ND
Chip Resistor - Surface Mount 118-CSS4J-4026K-5L00FDKR-ND
5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

5 mOhms ±1% 3W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Res, R005, 3W, Current Sense, 4026; Resistance Bourns - 67AC6557 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 3W, Current Sense, 4026; Resistance Bourns
67AC6557
Res, R005, 3W, Current Sense, 4026; Resistance Bourns 67AC6557
RES, R005, 3W, CURRENT SENSE, 4026; Resistance:5000µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mmRoHS Compliant: Yes

RES, R005, 3W, CURRENT SENSE, 4026; Resistance:5000µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, R005, 3W, Current Sense, 4026; Resistance Bourns - 34AK1573 - Newark, An Avnet Company
Chicago, IL, United States
Res, R005, 3W, Current Sense, 4026; Resistance Bourns
34AK1573
Res, R005, 3W, Current Sense, 4026; Resistance Bourns 34AK1573
RES, R005, 3W, CURRENT SENSE, 4026; Resistance:5000µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mmRoHS Compliant: Yes

RES, R005, 3W, CURRENT SENSE, 4026; Resistance:5000µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CSS4J-4026K-5L00FTR-ND 67AC6557
Product Name Chip Resistor - Surface Mount Res, R005, 3W, Current Sense, 4026; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard 4026 [1066 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - CGSSL1R005J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details