Bourns, Inc. Chip Resistor - Surface Mount CSS4J-4026K-2L00FE

Description
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS4J-4026K-2L00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS4J-4026K-2L00FETR-ND
Chip Resistor - Surface Mount 118-CSS4J-4026K-2L00FETR-ND
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS4J-4026K-2L00FEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS4J-4026K-2L00FEDKR-ND
Chip Resistor - Surface Mount 118-CSS4J-4026K-2L00FEDKR-ND
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS4J-4026K-2L00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS4J-4026K-2L00FECT-ND
Chip Resistor - Surface Mount 118-CSS4J-4026K-2L00FECT-ND
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Surface Mount Resistors - 1348227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1348227
Surface Mount Resistors 1348227
Bourns CSS4J-4026K-2L00FE

Bourns CSS4J-4026K-2L00FE

Supplier's Site
Res, R002, 4W, Current Sense, 4026; Resistance Bourns - 34AK1572 - Newark, An Avnet Company
Chicago, IL, United States
Res, R002, 4W, Current Sense, 4026; Resistance Bourns
34AK1572
Res, R002, 4W, Current Sense, 4026; Resistance Bourns 34AK1572
RES, R002, 4W, CURRENT SENSE, 4026; Resistance:2000µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mmRoHS Compliant: Yes

RES, R002, 4W, CURRENT SENSE, 4026; Resistance:2000µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, R002, 4W, Current Sense, 4026; Resistance Bourns - 13AC5091 - Newark, An Avnet Company
Chicago, IL, United States
Res, R002, 4W, Current Sense, 4026; Resistance Bourns
13AC5091
Res, R002, 4W, Current Sense, 4026; Resistance Bourns 13AC5091
RES, R002, 4W, CURRENT SENSE, 4026; Resistance:2000µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mmRoHS Compliant: Yes

RES, R002, 4W, CURRENT SENSE, 4026; Resistance:2000µohm; Product Range:CSS4J-4026 Series; Resistor Case / Package:4026 [1066 Metric]; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:10.06mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 118-CSS4J-4026K-2L00FETR-ND 1348227 34AK1572
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, R002, 4W, Current Sense, 4026; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy; Metal Strip MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD); 0402; 4026 4026 [1066 Metric]
Resistance Range 0.0020 ohms 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD363JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers