The Current Sense Resistor CSS4J-4026R-1L00 from Bourns features a resistance of 0.002 ohms with a tolerance of ±1%. It is rated for a power dissipation of 4 watts and operates effectively within a temperature range of -55 to +170 °C. This resistor is designed for applications such as current sensing, voltage division, battery management systems, and power modules. It is constructed from a metal strip resistive element and is RoHS compliant, ensuring it meets environmental standards. The device exhibits low thermal EMF and a low temperature coefficient of resistance (TCR) of ,â§+50 PPM/°C within the range of 20 to 60 °C. The product is packaged on tape and reel, facilitating automated assembly processes.
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
2 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
CURRENT SENSE RES, 0R002, 1%, 4 W, 4026; Resistance:0.002ohm;
CURRENT SENSE RES, 0R002, 4W, 4026; Resistance:0.002ohm;
CURRENT SENSE RES, 0R002, 4W, 4026; Resistance:0.002ohm;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CSS4J-4026K-2L00FCT-ND | 98Y2134 | 34AK1571 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, 0R002, 1%, 4 W, 4026; Resistance Bourns | Current Sense Res, 0R002, 4W, 4026; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | Current Sensing |
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | Nonstandard | 4026 [1066 Metric] | 4026 [1066 Metric] |
| Resistance Range | 0.0020 ohms | 0.0020 ohms | 0.0020 ohms |