Bourns, Inc. Chip Resistor - Surface Mount CSS2H-5930R-L200F

Description
200 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
200 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CSS2H-5930R-L200FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-5930R-L200FTR-ND
Chip Resistor - Surface Mount 118-CSS2H-5930R-L200FTR-ND
200 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense Metal Element

200 µOhms ±1% 10W Chip Resistor 3920 (1052 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-5930R-L200FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-5930R-L200FCT-ND
Chip Resistor - Surface Mount 118-CSS2H-5930R-L200FCT-ND
CURRENT SENSE SHUNT

CURRENT SENSE SHUNT

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CSS2H-5930R-L200FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-5930R-L200FDKR-ND
Chip Resistor - Surface Mount 118-CSS2H-5930R-L200FDKR-ND
CURRENT SENSE SHUNT

CURRENT SENSE SHUNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CSS2H-5930R-L200FTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP4R3GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chip Resistor - Surface Mount - A138774TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details