Bourns, Inc. 0.003 OHM 6W Resistor CSS2H-5930K-3L00FE

Description
RES 0.003 OHM 1% 6W 5930 Product overview: CSS2H-5930K-3L00FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-5930K-3L00F E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.003 OHM 1% 6W 5930 Product overview: CSS2H-5930K-3L00FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-5930K-3L00F E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.003 OHM 6W Resistor - 52-CSS2H-5930K-3L00FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.003 OHM 6W Resistor
52-CSS2H-5930K-3L00FE
0.003 OHM 6W Resistor 52-CSS2H-5930K-3L00FE
RES 0.003 OHM 1% 6W 5930 Product overview: CSS2H-5930K-3L00FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-5930K-3L00F E can be used for catalog matching and distributor lookup.

RES 0.003 OHM 1% 6W 5930 Product overview: CSS2H-5930K-3L00FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM, 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CSS2H-5930K-3L00FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1348214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1348214
Surface Mount Resistors 1348214
Bourns CSS2H-5930K-3L00FE

Bourns CSS2H-5930K-3L00FE

Supplier's Site
Chip Resistor - Surface Mount - 118-CSS2H-5930K-3L00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CSS2H-5930K-3L00FETR-ND
Chip Resistor - Surface Mount 118-CSS2H-5930K-3L00FETR-ND
3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

3 mOhms ±1% 6W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CSS2H-5930K-3L00FE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CSS2H-5930K-3L00FE
Chip Resistor - Surface Mount CSS2H-5930K-3L00FE
RES 0.003 OHM 1% 6W 5930

RES 0.003 OHM 1% 6W 5930

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CSS2H-5930K-3L00FE 1348214 118-CSS2H-5930K-3L00FETR-ND CSS2H-5930K-3L00FE
Product Name 0.003 OHM 6W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Element MetalAlloy; Metal Strip MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD); 5930 Nonstandard
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F) -55 to 170 C (-67 to 338 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details